Vishay Intertechnology, Inc. RES 0.51 OHM 2W 1% WW AXIAL RWR80NR510FSB12

Description
RES 0.51ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.51ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.51 OHM 2W 1% WW AXIAL - RWR80NR510FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.51 OHM 2W 1% WW AXIAL
RWR80NR510FSB12
RES 0.51 OHM 2W 1% WW AXIAL RWR80NR510FSB12
RES 0.51ohm 2W 1% WW AXIAL

RES 0.51ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80NR510FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80NR510FSB12-ND
Through Hole Resistors RWR80NR510FSB12-ND
510 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

510 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80NR510FSB12 RWR80NR510FSB12-ND
Product Name RES 0.51 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5100 ohms 0.5100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers