Vishay Intertechnology, Inc. RES 0.499 OHM 2W 1% WW AXIAL RWR80NR499FSB12

Description
RES 0.499ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.499ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.499 OHM 2W 1% WW AXIAL - RWR80NR499FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.499 OHM 2W 1% WW AXIAL
RWR80NR499FSB12
RES 0.499 OHM 2W 1% WW AXIAL RWR80NR499FSB12
RES 0.499ohm 2W 1% WW AXIAL

RES 0.499ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80NR499FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80NR499FSB12-ND
Through Hole Resistors RWR80NR499FSB12-ND
499 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

499 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80NR499FSB12 RWR80NR499FSB12-ND
Product Name RES 0.499 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4990 ohms 0.4990 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers