Vishay Intertechnology, Inc. RES 0.499 OHM 2W 0.1% WW AXIAL RWR80NR499BSB12

Description
RES 0.499ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.499ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.499 OHM 2W 0.1% WW AXIAL - RWR80NR499BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.499 OHM 2W 0.1% WW AXIAL
RWR80NR499BSB12
RES 0.499 OHM 2W 0.1% WW AXIAL RWR80NR499BSB12
RES 0.499ohm 2W 0.1% WW AXIAL

RES 0.499ohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80NR499BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80NR499BSB12-ND
Through Hole Resistors RWR80NR499BSB12-ND
499 mOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

499 mOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80NR499BSB12 RWR80NR499BSB12-ND
Product Name RES 0.499 OHM 2W 0.1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4990 ohms 0.4990 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers