Vishay Intertechnology, Inc. Through Hole Resistors RWR80NR470DSBSL

Description
470 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
470 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80NR470DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80NR470DSBSL-ND
Through Hole Resistors RWR80NR470DSBSL-ND
470 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

470 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 0.47 OHM 2W 0.5% WW AXIAL - RWR80NR470DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.47 OHM 2W 0.5% WW AXIAL
RWR80NR470DSBSL
RES 0.47 OHM 2W 0.5% WW AXIAL RWR80NR470DSBSL
RES 0.47ohm 2W 0.5% WW AXIAL

RES 0.47ohm 2W 0.5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR80NR470DSBSL-ND RWR80NR470DSBSL
Product Name Through Hole Resistors RES 0.47 OHM 2W 0.5% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.4700 ohms 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - C1047RJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers