Vishay Intertechnology, Inc. RES 0.422 OHM 2W 1% WW AXIAL RWR80NR422FRBSL

Description
RES 0.422ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.422ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.422 OHM 2W 1% WW AXIAL - RWR80NR422FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.422 OHM 2W 1% WW AXIAL
RWR80NR422FRBSL
RES 0.422 OHM 2W 1% WW AXIAL RWR80NR422FRBSL
RES 0.422ohm 2W 1% WW AXIAL

RES 0.422ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80NR422FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80NR422FRBSL-ND
Through Hole Resistors RWR80NR422FRBSL-ND
422 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

422 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80NR422FRBSL RWR80NR422FRBSL-ND
Product Name RES 0.422 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4220 ohms 0.4220 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers