Vishay Intertechnology, Inc. Through Hole Resistors RWR80NR402FRB12

Description
402 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
402 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80NR402FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80NR402FRB12-ND
Through Hole Resistors RWR80NR402FRB12-ND
402 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

402 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 0.402 OHM 2W 1% WW AXIAL - RWR80NR402FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.402 OHM 2W 1% WW AXIAL
RWR80NR402FRB12
RES 0.402 OHM 2W 1% WW AXIAL RWR80NR402FRB12
RES 0.402ohm 2W 1% WW AXIAL

RES 0.402ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR80NR402FRB12-ND RWR80NR402FRB12
Product Name Through Hole Resistors RES 0.402 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.4020 ohms 0.4020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1468281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details