Vishay Intertechnology, Inc. RES 0.4 OHM 2W 1% WW AXIAL RWR80NR400FSB12

Description
RES 0.4ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.4ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.4 OHM 2W 1% WW AXIAL - RWR80NR400FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.4 OHM 2W 1% WW AXIAL
RWR80NR400FSB12
RES 0.4 OHM 2W 1% WW AXIAL RWR80NR400FSB12
RES 0.4ohm 2W 1% WW AXIAL

RES 0.4ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80NR400FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80NR400FSB12-ND
Through Hole Resistors RWR80NR400FSB12-ND
400 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

400 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80NR400FSB12 RWR80NR400FSB12-ND
Product Name RES 0.4 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4000 ohms 0.4000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details