Vishay Intertechnology, Inc. RES 0.301 OHM 2W 1% WW AXIAL RWR80NR301FSBSL

Description
RES 0.301ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.301ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.301 OHM 2W 1% WW AXIAL - RWR80NR301FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.301 OHM 2W 1% WW AXIAL
RWR80NR301FSBSL
RES 0.301 OHM 2W 1% WW AXIAL RWR80NR301FSBSL
RES 0.301ohm 2W 1% WW AXIAL

RES 0.301ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80NR301FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80NR301FSBSL-ND
Through Hole Resistors RWR80NR301FSBSL-ND
301 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

301 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80NR301FSBSL RWR80NR301FSBSL-ND
Product Name RES 0.301 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3010 ohms 0.3010 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - A129383-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details