Vishay Intertechnology, Inc. RES 0.271 OHM 2W 0.5% WW AXIAL RWR80NR271DSRSL

Description
RES 0.271ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.271ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.271 OHM 2W 0.5% WW AXIAL - RWR80NR271DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.271 OHM 2W 0.5% WW AXIAL
RWR80NR271DSRSL
RES 0.271 OHM 2W 0.5% WW AXIAL RWR80NR271DSRSL
RES 0.271ohm 2W 0.5% WW AXIAL

RES 0.271ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80NR271DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80NR271DSRSL-ND
Through Hole Resistors RWR80NR271DSRSL-ND
271 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

271 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80NR271DSRSL RWR80NR271DSRSL-ND
Product Name RES 0.271 OHM 2W 0.5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2710 ohms 0.2710 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249353 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details