Vishay Intertechnology, Inc. Through Hole Resistors RWR80NR271DSB12

Description
271 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
271 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80NR271DSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80NR271DSB12-ND
Through Hole Resistors RWR80NR271DSB12-ND
271 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

271 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 0.271 OHM 2W 0.5% WW AXIAL - RWR80NR271DSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.271 OHM 2W 0.5% WW AXIAL
RWR80NR271DSB12
RES 0.271 OHM 2W 0.5% WW AXIAL RWR80NR271DSB12
RES 0.271ohm 2W 0.5% WW AXIAL

RES 0.271ohm 2W 0.5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR80NR271DSB12-ND RWR80NR271DSB12
Product Name Through Hole Resistors RES 0.271 OHM 2W 0.5% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.2710 ohms 0.2710 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details