Vishay Intertechnology, Inc. Through Hole Resistors RWR80NR267FSBSL

Description
267 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
267 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80NR267FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80NR267FSBSL-ND
Through Hole Resistors RWR80NR267FSBSL-ND
267 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

267 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 0.267 OHM 2W 1% WW AXIAL - RWR80NR267FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.267 OHM 2W 1% WW AXIAL
RWR80NR267FSBSL
RES 0.267 OHM 2W 1% WW AXIAL RWR80NR267FSBSL
RES 0.267ohm 2W 1% WW AXIAL

RES 0.267ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR80NR267FSBSL-ND RWR80NR267FSBSL
Product Name Through Hole Resistors RES 0.267 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.2670 ohms 0.2670 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details