Vishay Intertechnology, Inc. RES 0.267 OHM 2W 1% WW AXIAL RWR80NR267FSB12

Description
RES 0.267ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.267ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.267 OHM 2W 1% WW AXIAL - RWR80NR267FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.267 OHM 2W 1% WW AXIAL
RWR80NR267FSB12
RES 0.267 OHM 2W 1% WW AXIAL RWR80NR267FSB12
RES 0.267ohm 2W 1% WW AXIAL

RES 0.267ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80NR267FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80NR267FSB12-ND
Through Hole Resistors RWR80NR267FSB12-ND
267 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

267 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80NR267FSB12 RWR80NR267FSB12-ND
Product Name RES 0.267 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2670 ohms 0.2670 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2123597 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1000 ohms
View Details