Vishay Intertechnology, Inc. RES 0.258 OHM 2W 0.5% WW AXIAL RWR80NR258DSRSL

Description
RES 0.258ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.258ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.258 OHM 2W 0.5% WW AXIAL - RWR80NR258DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.258 OHM 2W 0.5% WW AXIAL
RWR80NR258DSRSL
RES 0.258 OHM 2W 0.5% WW AXIAL RWR80NR258DSRSL
RES 0.258ohm 2W 0.5% WW AXIAL

RES 0.258ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80NR258DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80NR258DSRSL-ND
Through Hole Resistors RWR80NR258DSRSL-ND
258 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

258 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80NR258DSRSL RWR80NR258DSRSL-ND
Product Name RES 0.258 OHM 2W 0.5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2580 ohms 0.2580 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R334JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details