Vishay Intertechnology, Inc. RES 0.258 OHM 2W 0.5% WW AXIAL RWR80NR258DSBSL

Description
RES 0.258ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.258ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.258 OHM 2W 0.5% WW AXIAL - RWR80NR258DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.258 OHM 2W 0.5% WW AXIAL
RWR80NR258DSBSL
RES 0.258 OHM 2W 0.5% WW AXIAL RWR80NR258DSBSL
RES 0.258ohm 2W 0.5% WW AXIAL

RES 0.258ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80NR258DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80NR258DSBSL-ND
Through Hole Resistors RWR80NR258DSBSL-ND
258 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

258 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80NR258DSBSL RWR80NR258DSBSL-ND
Product Name RES 0.258 OHM 2W 0.5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2580 ohms 0.2580 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details