Vishay Intertechnology, Inc. Through Hole Resistors RWR80NR250FRS73

Description
250 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
250 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80NR250FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80NR250FRS73-ND
Through Hole Resistors RWR80NR250FRS73-ND
250 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

250 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 0.25 OHM 2W 1% WW AXIAL - RWR80NR250FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.25 OHM 2W 1% WW AXIAL
RWR80NR250FRS73
RES 0.25 OHM 2W 1% WW AXIAL RWR80NR250FRS73
RES 0.25ohm 2W 1% WW AXIAL

RES 0.25ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR80NR250FRS73-ND RWR80NR250FRS73
Product Name Through Hole Resistors RES 0.25 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.2500 ohms 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1623746-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 180 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details