Vishay Intertechnology, Inc. RES 0.25 OHM 2W 0.5% WW AXIAL RWR80NR250DSBSL

Description
RES 0.25ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.25ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.25 OHM 2W 0.5% WW AXIAL - RWR80NR250DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.25 OHM 2W 0.5% WW AXIAL
RWR80NR250DSBSL
RES 0.25 OHM 2W 0.5% WW AXIAL RWR80NR250DSBSL
RES 0.25ohm 2W 0.5% WW AXIAL

RES 0.25ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80NR250DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80NR250DSBSL-ND
Through Hole Resistors RWR80NR250DSBSL-ND
250 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

250 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80NR250DSBSL RWR80NR250DSBSL-ND
Product Name RES 0.25 OHM 2W 0.5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2500 ohms 0.2500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details