Vishay Intertechnology, Inc. RES 0.154 OHM 2W 1% WW AXIAL RWR80NR154FRS73

Description
RES 0.154ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.154ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.154 OHM 2W 1% WW AXIAL - RWR80NR154FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.154 OHM 2W 1% WW AXIAL
RWR80NR154FRS73
RES 0.154 OHM 2W 1% WW AXIAL RWR80NR154FRS73
RES 0.154ohm 2W 1% WW AXIAL

RES 0.154ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80NR154FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80NR154FRS73-ND
Through Hole Resistors RWR80NR154FRS73-ND
154 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

154 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80NR154FRS73 RWR80NR154FRS73-ND
Product Name RES 0.154 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1540 ohms 0.1540 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers