Vishay Intertechnology, Inc. RES 0.121 OHM 2W 1% WW AXIAL RWR80NR121FRRSL

Description
RES 0.121ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.121ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.121 OHM 2W 1% WW AXIAL - RWR80NR121FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.121 OHM 2W 1% WW AXIAL
RWR80NR121FRRSL
RES 0.121 OHM 2W 1% WW AXIAL RWR80NR121FRRSL
RES 0.121ohm 2W 1% WW AXIAL

RES 0.121ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80NR121FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80NR121FRRSL-ND
Through Hole Resistors RWR80NR121FRRSL-ND
121 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

121 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80NR121FRRSL RWR80NR121FRRSL-ND
Product Name RES 0.121 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1210 ohms 0.1210 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details