Vishay Intertechnology, Inc. RES 9.76 OHM 2W 1% WW AXIAL RWR80N9R76FSB12

Description
RES 9.76ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 9.76ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.76 OHM 2W 1% WW AXIAL - RWR80N9R76FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76 OHM 2W 1% WW AXIAL
RWR80N9R76FSB12
RES 9.76 OHM 2W 1% WW AXIAL RWR80N9R76FSB12
RES 9.76ohm 2W 1% WW AXIAL

RES 9.76ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N9R76FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N9R76FSB12-ND
Through Hole Resistors RWR80N9R76FSB12-ND
9.76 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

9.76 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Egn-3-80 9.76 1% Rwr80N9R76Fs B12 Vishay - 72K7105 - Newark, An Avnet Company
Chicago, IL, United States
Egn-3-80 9.76 1% Rwr80N9R76Fs B12 Vishay
72K7105
Egn-3-80 9.76 1% Rwr80N9R76Fs B12 Vishay 72K7105
EGN-3-80 9.76 1% RWR80N9R76FS B12

EGN-3-80 9.76 1% RWR80N9R76FS B12

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RWR80N9R76FSB12 RWR80N9R76FSB12-ND 72K7105
Product Name RES 9.76 OHM 2W 1% WW AXIAL Through Hole Resistors Egn-3-80 9.76 1% Rwr80N9R76Fs B12 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9.76 ohms 9.76 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details