Vishay Intertechnology, Inc. RES 909 OHM 2W 1% WW AXIAL RWR80N9090FSBSL

Description
RES 909ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 909ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 909 OHM 2W 1% WW AXIAL - RWR80N9090FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909 OHM 2W 1% WW AXIAL
RWR80N9090FSBSL
RES 909 OHM 2W 1% WW AXIAL RWR80N9090FSBSL
RES 909ohm 2W 1% WW AXIAL

RES 909ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N9090FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N9090FSBSL-ND
Through Hole Resistors RWR80N9090FSBSL-ND
909 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

909 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N9090FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N9090FSBSL
Wirewound Resistors 3110-RWR80N9090FSBSL
EGN-3-80 909 1% RWR80N9090FS BSL

EGN-3-80 909 1% RWR80N9090FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N9090FSBSL RWR80N9090FSBSL-ND 3110-RWR80N9090FSBSL
Product Name RES 909 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 909 ohms 909 ohms 909 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details