Vishay Intertechnology, Inc. Wirewound Resistors RWR80N86R6FSRSL

Description
EGN-3-80 86.6 1% RWR80N86R6FS RSL
Request a Quote Datasheet
Description
EGN-3-80 86.6 1% RWR80N86R6FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N86R6FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N86R6FSRSL
Wirewound Resistors 3110-RWR80N86R6FSRSL
EGN-3-80 86.6 1% RWR80N86R6FS RSL

EGN-3-80 86.6 1% RWR80N86R6FS RSL

Supplier's Site Datasheet
RES 86.6 OHM 2W 1% WW AXIAL - RWR80N86R6FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6 OHM 2W 1% WW AXIAL
RWR80N86R6FSRSL
RES 86.6 OHM 2W 1% WW AXIAL RWR80N86R6FSRSL
RES 86.6ohm 2W 1% WW AXIAL

RES 86.6ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N86R6FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N86R6FSRSL-ND
Through Hole Resistors RWR80N86R6FSRSL-ND
86.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

86.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N86R6FSRSL RWR80N86R6FSRSL RWR80N86R6FSRSL-ND
Product Name Wirewound Resistors RES 86.6 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 86.6 ohms 86.6 ohms 86.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details