Vishay Intertechnology, Inc. RES 866 OHM 2W 1% WW AXIAL RWR80N8660FSRSL

Description
RES 866ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 866ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 866 OHM 2W 1% WW AXIAL - RWR80N8660FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 866 OHM 2W 1% WW AXIAL
RWR80N8660FSRSL
RES 866 OHM 2W 1% WW AXIAL RWR80N8660FSRSL
RES 866ohm 2W 1% WW AXIAL

RES 866ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N8660FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N8660FSRSL
Wirewound Resistors 3110-RWR80N8660FSRSL
EGN-3-80 866 1% RWR80N8660FS RSL

EGN-3-80 866 1% RWR80N8660FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RWR80N8660FSRSL 3110-RWR80N8660FSRSL
Product Name RES 866 OHM 2W 1% WW AXIAL Wirewound Resistors
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R564JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614881-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details