Vishay Intertechnology, Inc. RES 845 OHM 2W 0.5% WW AXIAL RWR80N8450DRB12

Description
RES 845ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 845ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 845 OHM 2W 0.5% WW AXIAL - RWR80N8450DRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 845 OHM 2W 0.5% WW AXIAL
RWR80N8450DRB12
RES 845 OHM 2W 0.5% WW AXIAL RWR80N8450DRB12
RES 845ohm 2W 0.5% WW AXIAL

RES 845ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N8450DRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N8450DRB12-ND
Through Hole Resistors RWR80N8450DRB12-ND
845 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

845 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N8450DRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N8450DRB12
Wirewound Resistors 3110-RWR80N8450DRB12
EGN-3-80 845 .5% RWR80N8450DR B12

EGN-3-80 845 .5% RWR80N8450DR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N8450DRB12 RWR80N8450DRB12-ND 3110-RWR80N8450DRB12
Product Name RES 845 OHM 2W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 845 ohms 845 ohms 845 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C511J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details