Vishay Intertechnology, Inc. RES 825 OHM 2W 1% WW AXIAL RWR80N8250FRRSL

Description
RES 825ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 825ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825 OHM 2W 1% WW AXIAL - RWR80N8250FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 2W 1% WW AXIAL
RWR80N8250FRRSL
RES 825 OHM 2W 1% WW AXIAL RWR80N8250FRRSL
RES 825ohm 2W 1% WW AXIAL

RES 825ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N8250FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N8250FRRSL-ND
Through Hole Resistors RWR80N8250FRRSL-ND
825 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

825 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N8250FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N8250FRRSL
Wirewound Resistors 3110-RWR80N8250FRRSL
EGN-3-80 825 1% RWR80N8250FR RSL

EGN-3-80 825 1% RWR80N8250FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N8250FRRSL RWR80N8250FRRSL-ND 3110-RWR80N8250FRRSL
Product Name RES 825 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 825 ohms 825 ohms 825 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2123564 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details