The RWR80N is a 2 W, non-inductive, axial wirewound resistor qualified to MIL-PRF-39007, with a resistance range of 0.1 to 1.58 kΩ and ±1.0 % tolerance. It features a high-temperature silicone coating, welded construction, and a ceramic core. Operating from -55 °C to +250 °C, it has a dielectric withstanding voltage of 500 V minimum and 1000 MΩ minimum insulation resistance. Terminal strength is 5 lb. Dimensions are 0.406 ± 0.031 in (10.31 ± 0.787 mm) long, 0.094 ± 0.031 in (2.39 ± 0.787 mm) in diameter, and 0.020 ± 0.0015 in (0.508 ± 0.038 mm) terminal diameter. The part number RWR80N8250FRR36 corresponds to an 825 Ω value, ±1 % tolerance, and standard packaging.
EGN-3-80 825 1% RWR80N8250FR R36
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR80N8250FRR36 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |