Vishay Intertechnology, Inc. Wirewound Resistors RWR80N80R6FSRSL

Description
EGN-3-80 80.6 1% RWR80N80R6FS RSL
Request a Quote Datasheet
Description
EGN-3-80 80.6 1% RWR80N80R6FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N80R6FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N80R6FSRSL
Wirewound Resistors 3110-RWR80N80R6FSRSL
EGN-3-80 80.6 1% RWR80N80R6FS RSL

EGN-3-80 80.6 1% RWR80N80R6FS RSL

Supplier's Site Datasheet
RES 80.6 OHM 2W 1% WW AXIAL - RWR80N80R6FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6 OHM 2W 1% WW AXIAL
RWR80N80R6FSRSL
RES 80.6 OHM 2W 1% WW AXIAL RWR80N80R6FSRSL
RES 80.6ohm 2W 1% WW AXIAL

RES 80.6ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N80R6FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N80R6FSRSL-ND
Through Hole Resistors RWR80N80R6FSRSL-ND
80.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

80.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N80R6FSRSL RWR80N80R6FSRSL RWR80N80R6FSRSL-ND
Product Name Wirewound Resistors RES 80.6 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 80.6 ohms 80.6 ohms 80.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details