Vishay Intertechnology, Inc. Through Hole Resistors RWR80N80R6FSBSL

Description
80.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
80.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80N80R6FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N80R6FSBSL-ND
Through Hole Resistors RWR80N80R6FSBSL-ND
80.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

80.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N80R6FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N80R6FSBSL
Wirewound Resistors 3110-RWR80N80R6FSBSL
EGN-3-80 80.6 1% RWR80N80R6FS BSL

EGN-3-80 80.6 1% RWR80N80R6FS BSL

Supplier's Site Datasheet
RES 80.6 OHM 2W 1% WW AXIAL - RWR80N80R6FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6 OHM 2W 1% WW AXIAL
RWR80N80R6FSBSL
RES 80.6 OHM 2W 1% WW AXIAL RWR80N80R6FSBSL
RES 80.6ohm 2W 1% WW AXIAL

RES 80.6ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N80R6FSBSL-ND 3110-RWR80N80R6FSBSL RWR80N80R6FSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 80.6 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 80.6 ohms 80.6 ohms 80.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1691709 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details