Vishay Intertechnology, Inc. Wirewound Resistors RWR80N8060FSB12

Description
EGN-3-80 806 1% RWR80N8060FS B12
Request a Quote Datasheet
Description
EGN-3-80 806 1% RWR80N8060FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N8060FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N8060FSB12
Wirewound Resistors 3110-RWR80N8060FSB12
EGN-3-80 806 1% RWR80N8060FS B12

EGN-3-80 806 1% RWR80N8060FS B12

Supplier's Site Datasheet
RES 806 OHM 2W 1% WW AXIAL - RWR80N8060FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806 OHM 2W 1% WW AXIAL
RWR80N8060FSB12
RES 806 OHM 2W 1% WW AXIAL RWR80N8060FSB12
RES 806ohm 2W 1% WW AXIAL

RES 806ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N8060FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N8060FSB12-ND
Through Hole Resistors RWR80N8060FSB12-ND
806 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

806 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N8060FSB12 RWR80N8060FSB12 RWR80N8060FSB12-ND
Product Name Wirewound Resistors RES 806 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 806 ohms 806 ohms 806 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details