Vishay Intertechnology, Inc. Through Hole Resistors RWR80N8060FPB12

Description
806 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
806 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80N8060FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N8060FPB12-ND
Through Hole Resistors RWR80N8060FPB12-ND
806 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

806 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 806 OHM 2W 1% WW AXIAL - RWR80N8060FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806 OHM 2W 1% WW AXIAL
RWR80N8060FPB12
RES 806 OHM 2W 1% WW AXIAL RWR80N8060FPB12
RES 806ohm 2W 1% WW AXIAL

RES 806ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N8060FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N8060FPB12
Wirewound Resistors 3110-RWR80N8060FPB12
EGN-3-80 806 1% RWR80N8060FP B12

EGN-3-80 806 1% RWR80N8060FP B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N8060FPB12-ND RWR80N8060FPB12 3110-RWR80N8060FPB12
Product Name Through Hole Resistors RES 806 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 806 ohms 806 ohms 806 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30900 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details