Vishay Intertechnology, Inc. Wirewound Resistors RWR80N78R0FSRSL

Description
EGN-3-80 78 1% RWR80N78R0FS RSL
Request a Quote Datasheet
Description
EGN-3-80 78 1% RWR80N78R0FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N78R0FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N78R0FSRSL
Wirewound Resistors 3110-RWR80N78R0FSRSL
EGN-3-80 78 1% RWR80N78R0FS RSL

EGN-3-80 78 1% RWR80N78R0FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80N78R0FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N78R0FSRSL-ND
Through Hole Resistors RWR80N78R0FSRSL-ND
78 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

78 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 78 OHM 2W 1% WW AXIAL - RWR80N78R0FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78 OHM 2W 1% WW AXIAL
RWR80N78R0FSRSL
RES 78 OHM 2W 1% WW AXIAL RWR80N78R0FSRSL
RES 78ohm 2W 1% WW AXIAL

RES 78ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N78R0FSRSL RWR80N78R0FSRSL-ND RWR80N78R0FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 78 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 78 ohms 78 ohms 78 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details