Vishay Intertechnology, Inc. RES 6.49 OHM 2W 1% WW AXIAL RWR80N6R49FSB12

Description
RES 6.49ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 6.49ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.49 OHM 2W 1% WW AXIAL - RWR80N6R49FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49 OHM 2W 1% WW AXIAL
RWR80N6R49FSB12
RES 6.49 OHM 2W 1% WW AXIAL RWR80N6R49FSB12
RES 6.49ohm 2W 1% WW AXIAL

RES 6.49ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N6R49FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N6R49FSB12-ND
Through Hole Resistors RWR80N6R49FSB12-ND
6.49 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

6.49 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Egn-3-80 6.49 1% Rwr80N6R49Fs B12 Vishay - 69K1010 - Newark, An Avnet Company
Chicago, IL, United States
Egn-3-80 6.49 1% Rwr80N6R49Fs B12 Vishay
69K1010
Egn-3-80 6.49 1% Rwr80N6R49Fs B12 Vishay 69K1010
EGN-3-80 6.49 1% RWR80N6R49FS B12

EGN-3-80 6.49 1% RWR80N6R49FS B12

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RWR80N6R49FSB12 RWR80N6R49FSB12-ND 69K1010
Product Name RES 6.49 OHM 2W 1% WW AXIAL Through Hole Resistors Egn-3-80 6.49 1% Rwr80N6R49Fs B12 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.49 ohms 6.49 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details