Vishay Intertechnology, Inc. Wirewound Resistors RWR80N6980FSBSL

Description
EGN-3-80 698 1% RWR80N6980FS BSL
Request a Quote Datasheet
Description
EGN-3-80 698 1% RWR80N6980FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N6980FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N6980FSBSL
Wirewound Resistors 3110-RWR80N6980FSBSL
EGN-3-80 698 1% RWR80N6980FS BSL

EGN-3-80 698 1% RWR80N6980FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80N6980FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N6980FSBSL-ND
Through Hole Resistors RWR80N6980FSBSL-ND
698 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

698 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 698 OHM 2W 1% WW AXIAL - RWR80N6980FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 698 OHM 2W 1% WW AXIAL
RWR80N6980FSBSL
RES 698 OHM 2W 1% WW AXIAL RWR80N6980FSBSL
RES 698ohm 2W 1% WW AXIAL

RES 698ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N6980FSBSL RWR80N6980FSBSL-ND RWR80N6980FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 698 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 698 ohms 698 ohms 698 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details