Vishay Intertechnology, Inc. RES 640 OHM 2W 1% WW AXIAL RWR80N6400FSBSL

Description
RES 640ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 640ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 640 OHM 2W 1% WW AXIAL - RWR80N6400FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 640 OHM 2W 1% WW AXIAL
RWR80N6400FSBSL
RES 640 OHM 2W 1% WW AXIAL RWR80N6400FSBSL
RES 640ohm 2W 1% WW AXIAL

RES 640ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N6400FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N6400FSBSL-ND
Through Hole Resistors RWR80N6400FSBSL-ND
640 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

640 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N6400FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N6400FSBSL
Wirewound Resistors 3110-RWR80N6400FSBSL
EGN-3-80 640 1% RWR80N6400FS BSL

EGN-3-80 640 1% RWR80N6400FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N6400FSBSL RWR80N6400FSBSL-ND 3110-RWR80N6400FSBSL
Product Name RES 640 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 640 ohms 640 ohms 640 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR18J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers