Vishay Intertechnology, Inc. Through Hole Resistors RWR80N63R4FSBSL

Description
63.4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
63.4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80N63R4FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N63R4FSBSL-ND
Through Hole Resistors RWR80N63R4FSBSL-ND
63.4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

63.4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N63R4FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N63R4FSBSL
Wirewound Resistors 3110-RWR80N63R4FSBSL
EGN-3-80 63.4 1% RWR80N63R4FS BSL

EGN-3-80 63.4 1% RWR80N63R4FS BSL

Supplier's Site Datasheet
RES 63.4 OHM 2W 1% WW AXIAL - RWR80N63R4FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4 OHM 2W 1% WW AXIAL
RWR80N63R4FSBSL
RES 63.4 OHM 2W 1% WW AXIAL RWR80N63R4FSBSL
RES 63.4ohm 2W 1% WW AXIAL

RES 63.4ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N63R4FSBSL-ND 3110-RWR80N63R4FSBSL RWR80N63R4FSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 63.4 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 63.4 ohms 63.4 ohms 63.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details