Vishay Intertechnology, Inc. Wirewound Resistors RWR80N61R9FSB12

Description
EGN-3-80 61.9 1% RWR80N61R9FS B12
Request a Quote Datasheet
Description
EGN-3-80 61.9 1% RWR80N61R9FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N61R9FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N61R9FSB12
Wirewound Resistors 3110-RWR80N61R9FSB12
EGN-3-80 61.9 1% RWR80N61R9FS B12

EGN-3-80 61.9 1% RWR80N61R9FS B12

Supplier's Site Datasheet
RES 61.9 OHM 2W 1% WW AXIAL - RWR80N61R9FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9 OHM 2W 1% WW AXIAL
RWR80N61R9FSB12
RES 61.9 OHM 2W 1% WW AXIAL RWR80N61R9FSB12
RES 61.9ohm 2W 1% WW AXIAL

RES 61.9ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N61R9FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N61R9FSB12-ND
Through Hole Resistors RWR80N61R9FSB12-ND
61.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

61.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N61R9FSB12 RWR80N61R9FSB12 RWR80N61R9FSB12-ND
Product Name Wirewound Resistors RES 61.9 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 61.9 ohms 61.9 ohms 61.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers