Vishay Intertechnology, Inc. Wirewound Resistors RWR80N58R5FSRSL

Description
EGN-3-80 58.5 1% RWR80N58R5FS RSL
Request a Quote Datasheet
Description
EGN-3-80 58.5 1% RWR80N58R5FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N58R5FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N58R5FSRSL
Wirewound Resistors 3110-RWR80N58R5FSRSL
EGN-3-80 58.5 1% RWR80N58R5FS RSL

EGN-3-80 58.5 1% RWR80N58R5FS RSL

Supplier's Site Datasheet
RES 58.5 OHM 2W 1% WW AXIAL - RWR80N58R5FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 58.5 OHM 2W 1% WW AXIAL
RWR80N58R5FSRSL
RES 58.5 OHM 2W 1% WW AXIAL RWR80N58R5FSRSL
RES 58.5ohm 2W 1% WW AXIAL

RES 58.5ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N58R5FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N58R5FSRSL-ND
Through Hole Resistors RWR80N58R5FSRSL-ND
58.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

58.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N58R5FSRSL RWR80N58R5FSRSL RWR80N58R5FSRSL-ND
Product Name Wirewound Resistors RES 58.5 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 58.5 ohms 58.5 ohms 58.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R125JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - C1030RJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details