Vishay Intertechnology, Inc. Wirewound Resistors RWR80N58R3FRS73

Description
EGN-3-80 58.3 1% RWR80N58R3FR S73
Request a Quote Datasheet
Description
EGN-3-80 58.3 1% RWR80N58R3FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N58R3FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N58R3FRS73
Wirewound Resistors 3110-RWR80N58R3FRS73
EGN-3-80 58.3 1% RWR80N58R3FR S73

EGN-3-80 58.3 1% RWR80N58R3FR S73

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80N58R3FRS73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Resistance Range 0.0500 ohms
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123457 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details
Trimmer Potentiometers - 3250W-66-503-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging Bolt-on Chassis
Tolerance 5 +/- %
View Details