Bourns, Inc. Trimmer Potentiometers 3250W-66-503

Description
50 kOhms 1W PC Pins Chassis Mount Trimmer Potentiometer Wirewound 25 Turn Side Adjustment
Request a Quote Datasheet
Description
50 kOhms 1W PC Pins Chassis Mount Trimmer Potentiometer Wirewound 25 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3250W-66-503-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3250W-66-503-ND
Trimmer Potentiometers 3250W-66-503-ND
50 kOhms 1W PC Pins Chassis Mount Trimmer Potentiometer Wirewound 25 Turn Side Adjustment

50 kOhms 1W PC Pins Chassis Mount Trimmer Potentiometer Wirewound 25 Turn Side Adjustment

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wirewound Resistors
Product Number 3250W-66-503-ND
Product Name Trimmer Potentiometers
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
10W Resistor - 52-RK73B1JTTD562J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0603 (1608 Metric)
Resistance Range 5600 ohms
View Details
4 suppliers
Trimmer Potentiometers - 3345P-1-300-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging ThroughHole
Resistance Range 30 ohms
View Details
2 suppliers