EGN-3-80 57.6 1% RWR80N57R6FR B12
RES 57.6ohm 2W 1% WW AXIAL
57.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR80N57R6FRB12 | RWR80N57R6FRB12 | RWR80N57R6FRB12-ND |
| Product Name | Wirewound Resistors | RES 57.6 OHM 2W 1% WW AXIAL | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 57.6 ohms | 57.6 ohms | 57.6 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Power Rating | 2 watts | 2 watts |