Vishay Intertechnology, Inc. Through Hole Resistors RWR80N56R2FSS73

Description
56.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
56.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80N56R2FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N56R2FSS73-ND
Through Hole Resistors RWR80N56R2FSS73-ND
56.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

56.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 56.2 OHM 2W 1% WW AXIAL - RWR80N56R2FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2 OHM 2W 1% WW AXIAL
RWR80N56R2FSS73
RES 56.2 OHM 2W 1% WW AXIAL RWR80N56R2FSS73
RES 56.2ohm 2W 1% WW AXIAL

RES 56.2ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N56R2FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N56R2FSS73
Wirewound Resistors 3110-RWR80N56R2FSS73
EGN-3-80 56.2 1% RWR80N56R2FS S73

EGN-3-80 56.2 1% RWR80N56R2FS S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N56R2FSS73-ND RWR80N56R2FSS73 3110-RWR80N56R2FSS73
Product Name Through Hole Resistors RES 56.2 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 56.2 ohms 56.2 ohms 56.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722179 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R513JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers