Vishay Intertechnology, Inc. RES 562 OHM 2W 1% WW AXIAL RWR80N5620FSBSL

Description
RES 562ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 562ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562 OHM 2W 1% WW AXIAL - RWR80N5620FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 2W 1% WW AXIAL
RWR80N5620FSBSL
RES 562 OHM 2W 1% WW AXIAL RWR80N5620FSBSL
RES 562ohm 2W 1% WW AXIAL

RES 562ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N5620FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N5620FSBSL
Wirewound Resistors 3110-RWR80N5620FSBSL
EGN-3-80 562 1% RWR80N5620FS BSL

EGN-3-80 562 1% RWR80N5620FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80N5620FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N5620FSBSL-ND
Through Hole Resistors RWR80N5620FSBSL-ND
562 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

562 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N5620FSBSL 3110-RWR80N5620FSBSL RWR80N5620FSBSL-ND
Product Name RES 562 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 562 ohms 562 ohms 562 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614591-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4300 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details