Vishay Intertechnology, Inc. Wirewound Resistors RWR80N53R6FSB12

Description
EGN-3-80 53.6 1% RWR80N53R6FS B12
Request a Quote Datasheet
Description
EGN-3-80 53.6 1% RWR80N53R6FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N53R6FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N53R6FSB12
Wirewound Resistors 3110-RWR80N53R6FSB12
EGN-3-80 53.6 1% RWR80N53R6FS B12

EGN-3-80 53.6 1% RWR80N53R6FS B12

Supplier's Site Datasheet
RES 53.6 OHM 2W 1% WW AXIAL - RWR80N53R6FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6 OHM 2W 1% WW AXIAL
RWR80N53R6FSB12
RES 53.6 OHM 2W 1% WW AXIAL RWR80N53R6FSB12
RES 53.6ohm 2W 1% WW AXIAL

RES 53.6ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N53R6FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N53R6FSB12-ND
Through Hole Resistors RWR80N53R6FSB12-ND
53.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

53.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N53R6FSB12 RWR80N53R6FSB12 RWR80N53R6FSB12-ND
Product Name Wirewound Resistors RES 53.6 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 53.6 ohms 53.6 ohms 53.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details