Vishay Intertechnology, Inc. RES 4.87 OHM 2W 1% WW AXIAL RWR80N4R87FRS70

Description
RES 4.87ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.87ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.87 OHM 2W 1% WW AXIAL - RWR80N4R87FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87 OHM 2W 1% WW AXIAL
RWR80N4R87FRS70
RES 4.87 OHM 2W 1% WW AXIAL RWR80N4R87FRS70
RES 4.87ohm 2W 1% WW AXIAL

RES 4.87ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N4R87FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N4R87FRS70-ND
Through Hole Resistors RWR80N4R87FRS70-ND
4.87 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

4.87 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80N4R87FRS70 RWR80N4R87FRS70-ND
Product Name RES 4.87 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.87 ohms 4.87 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623750-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details