Vishay Intertechnology, Inc. Through Hole Resistors RWR80N4R87FRRSL

Description
4.87 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
4.87 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80N4R87FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N4R87FRRSL-ND
Through Hole Resistors RWR80N4R87FRRSL-ND
4.87 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

4.87 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 4.87 OHM 2W 1% WW AXIAL - RWR80N4R87FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87 OHM 2W 1% WW AXIAL
RWR80N4R87FRRSL
RES 4.87 OHM 2W 1% WW AXIAL RWR80N4R87FRRSL
RES 4.87ohm 2W 1% WW AXIAL

RES 4.87ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR80N4R87FRRSL-ND RWR80N4R87FRRSL
Product Name Through Hole Resistors RES 4.87 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 4.87 ohms 4.87 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers