Vishay Intertechnology, Inc. Wirewound Resistors RWR80N47R5FSS73

Description
EGN-3-80 47.5 1% RWR80N47R5FS S73
Request a Quote Datasheet
Description
EGN-3-80 47.5 1% RWR80N47R5FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N47R5FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N47R5FSS73
Wirewound Resistors 3110-RWR80N47R5FSS73
EGN-3-80 47.5 1% RWR80N47R5FS S73

EGN-3-80 47.5 1% RWR80N47R5FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80N47R5FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N47R5FSS73-ND
Through Hole Resistors RWR80N47R5FSS73-ND
47.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

47.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 47.5 OHM 2W 1% WW AXIAL - RWR80N47R5FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 2W 1% WW AXIAL
RWR80N47R5FSS73
RES 47.5 OHM 2W 1% WW AXIAL RWR80N47R5FSS73
RES 47.5ohm 2W 1% WW AXIAL

RES 47.5ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N47R5FSS73 RWR80N47R5FSS73-ND RWR80N47R5FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 47.5 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 47.5 ohms 47.5 ohms 47.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details