EGN-3-80 46.4 1% RWR80N46R4FR RSL
46.4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
RES 46.4ohm 2W 1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR80N46R4FRRSL | RWR80N46R4FRRSL-ND | RWR80N46R4FRRSL |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 46.4 OHM 2W 1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 46.4 ohms | 46.4 ohms | 46.4 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |