Vishay Intertechnology, Inc. Through Hole Resistors RWR80N43R2BRBSL

Description
43.2 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
43.2 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80N43R2BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N43R2BRBSL-ND
Through Hole Resistors RWR80N43R2BRBSL-ND
43.2 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

43.2 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N43R2BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N43R2BRBSL
Wirewound Resistors 3110-RWR80N43R2BRBSL
EGN-3-80 43.2 .1% RWR80N43R2BR BSL

EGN-3-80 43.2 .1% RWR80N43R2BR BSL

Supplier's Site Datasheet
RES 43.2 OHM 2W 0.1% WW AXIAL - RWR80N43R2BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2 OHM 2W 0.1% WW AXIAL
RWR80N43R2BRBSL
RES 43.2 OHM 2W 0.1% WW AXIAL RWR80N43R2BRBSL
RES 43.2ohm 2W 0.1% WW AXIAL

RES 43.2ohm 2W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N43R2BRBSL-ND 3110-RWR80N43R2BRBSL RWR80N43R2BRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 43.2 OHM 2W 0.1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 43.2 ohms 43.2 ohms 43.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-2176250-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details