Vishay Intertechnology, Inc. Wirewound Resistors RWR80N42R2FRS73

Description
EGN-3-80 42.2 1% RWR80N42R2FR S73
Request a Quote Datasheet
Description
EGN-3-80 42.2 1% RWR80N42R2FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N42R2FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N42R2FRS73
Wirewound Resistors 3110-RWR80N42R2FRS73
EGN-3-80 42.2 1% RWR80N42R2FR S73

EGN-3-80 42.2 1% RWR80N42R2FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80N42R2FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N42R2FRS73-ND
Through Hole Resistors RWR80N42R2FRS73-ND
42.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

42.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 42.2 OHM 2W 1% WW AXIAL - RWR80N42R2FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2 OHM 2W 1% WW AXIAL
RWR80N42R2FRS73
RES 42.2 OHM 2W 1% WW AXIAL RWR80N42R2FRS73
RES 42.2ohm 2W 1% WW AXIAL

RES 42.2ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N42R2FRS73 RWR80N42R2FRS73-ND RWR80N42R2FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 42.2 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 42.2 ohms 42.2 ohms 42.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details