Vishay Intertechnology, Inc. RES 412 OHM 2W 1% WW AXIAL RWR80N4120FRBSL

Description
RES 412ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 412ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 412 OHM 2W 1% WW AXIAL - RWR80N4120FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 412 OHM 2W 1% WW AXIAL
RWR80N4120FRBSL
RES 412 OHM 2W 1% WW AXIAL RWR80N4120FRBSL
RES 412ohm 2W 1% WW AXIAL

RES 412ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N4120FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N4120FRBSL-ND
Through Hole Resistors RWR80N4120FRBSL-ND
412 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

412 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N4120FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N4120FRBSL
Wirewound Resistors 3110-RWR80N4120FRBSL
EGN-3-80 412 1% RWR80N4120FR BSL

EGN-3-80 412 1% RWR80N4120FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N4120FRBSL RWR80N4120FRBSL-ND 3110-RWR80N4120FRBSL
Product Name RES 412 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 412 ohms 412 ohms 412 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A1R0JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details