Vishay Intertechnology, Inc. Wirewound Resistors RWR80N4020FSS73

Description
EGN-3-80 402 1% RWR80N4020FS S73
Request a Quote Datasheet
Description
EGN-3-80 402 1% RWR80N4020FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N4020FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N4020FSS73
Wirewound Resistors 3110-RWR80N4020FSS73
EGN-3-80 402 1% RWR80N4020FS S73

EGN-3-80 402 1% RWR80N4020FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80N4020FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N4020FSS73-ND
Through Hole Resistors RWR80N4020FSS73-ND
402 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

402 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 402 OHM 2W 1% WW AXIAL - RWR80N4020FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 2W 1% WW AXIAL
RWR80N4020FSS73
RES 402 OHM 2W 1% WW AXIAL RWR80N4020FSS73
RES 402ohm 2W 1% WW AXIAL

RES 402ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N4020FSS73 RWR80N4020FSS73-ND RWR80N4020FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 402 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 402 ohms 402 ohms 402 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2123522 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details